Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524NE4 SG3524NE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 211587-SG3524NE4 Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: 450kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211587-SG3524NE4 Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: 450kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524NE4 - 211587-SG3524NE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524NE4
211587-SG3524NE4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524NE4 211587-SG3524NE4
Manufacturer: Texas Instruments Win Source Part Number: 211587-SG3524NE4 Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: 450kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 211587-SG3524NE4
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 450kHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-SG3524NE4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-SG3524NE4-ND
DC DC Switching Controllers 296-SG3524NE4-ND
40V, DUAL 0.05A 450KHZ PWM CONTR

40V, DUAL 0.05A 450KHZ PWM CONTR

Buy Now Datasheet
DC DC Switching Controllers - SG3524NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG3524NE4
DC DC Switching Controllers SG3524NE4
Flyback, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Flyback, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
SG3524NE4
Switching Controllers SG3524NE4
Switching Controllers Regulating Pulse Width Modulator

Switching Controllers Regulating Pulse Width Modulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 211587-SG3524NE4 296-SG3524NE4-ND SG3524NE4 SG3524NE4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524NE4 DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; 16-PDIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Active
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 448-CYPAS213A132LQXQXQLA1-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
Switching Regulators - 2448635P - RS Components, Ltd.
Specs
IOUT 0.6000 amps
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details