The SM72485 is a 100-V, 150-mA constant on-time buck switching regulator with an integrated N-channel switching element, designed for low-cost, high-efficiency step-down applications. It is available in an 8-pin WSON package measuring 4.00 mm × 4.00 mm with an exposed thermal pad connected to system ground for reduced thermal resistance. The device operates from an input voltage of 6 V to 95 V and supports an adjustable output voltage down to 2.5 V. It requires no external loop compensation and maintains a constant operating frequency across varying line voltage and load conditions. Thermal shutdown, internal start-up regulator, and intelligent current limit with forced off-time are included. The operating temperature range is -40 °C to 125 °C.
SolarMagic 100V, 150 mA Constant On-Time Buck Switching Regulator 8-WSON -40 to 125
Switching Regulator, 0.15A, 600kHz Switching Freq-Max, PDSO8
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 813172-SM72485SD/NOP
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 1.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: No
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 95V
Maximum Output Voltage: 85V
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: SM72485
IC REG BUCK ADJ 150MA 8WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 150MA 8WSON
IC REG BUCK ADJ 150MA 8WSON
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SM72485SD/NOPB | SM72485SD/NOPB | 296-40491-2-ND | 813172-SM72485SD/NOPB | SM72485SD/NOPB | SM72485SD/NOPB | SM72485SD/NOPB | SM72485SD/NOPB |
| Product Name | SM72485 SolarMagic 100V, 150 mA Constant On-Time Buck Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SM72485SD/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; VSSOP,WSON | Other; WSON8 | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 2.5 to 85 volts | 2.5 to 85 volts | 85 volts | 2.5 to 85 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |