Texas Instruments High-Performance Analog Power Management IC SM72442E/NOPB

Description
IC REG CTRLR PHOTOV 4OUT 28TSSOP Product overview: SM72442E/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72442E/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR PHOTOV 4OUT 28TSSOP Product overview: SM72442E/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72442E/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-SM72442E/NOPB
Power Management IC 750-SM72442E/NOPB
IC REG CTRLR PHOTOV 4OUT 28TSSOP Product overview: SM72442E/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72442E/NOPB can be used for catalog matching and distributor lookup.

IC REG CTRLR PHOTOV 4OUT 28TSSOP Product overview: SM72442E/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72442E/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - SM72442E/NOPB - 934090-SM72442E/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SM72442E/NOPB
934090-SM72442E/NOPB
PMIC - PMIC - Voltage Regulators - Special Purpose - SM72442E/NOPB 934090-SM72442E/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 934090-SM72442E/NOPB Series: SolarMagic™ Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Photovoltaic Solar Panels Voltage Regulator IC 4 Output 28-TSSOP Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SM724 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SM72442ENOPB, SM72442E/NOPBTR, SM72442E/NOPBCT, SM72442E/NOPBDKR

Manufacturer: Texas Instruments
Win Source Part Number: 934090-SM72442E/NOPB
Series: SolarMagic™
Operating Temperature Range: -40°C ~ 105°C
Features: series Controller, Photovoltaic Solar Panels Voltage Regulator IC 4 Output 28-TSSOP
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SM724
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SM72442ENOPB, SM72442E/NOPBTR, SM72442E/NOPBCT, SM72442E/NOPBDKR

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SM72442E/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SM72442E/NOPB
PMIC - Voltage Regulators - Special Purpose SM72442E/NOPB
IC REG CTRLR PHOTOV 4OUT 28TSSOP

IC REG CTRLR PHOTOV 4OUT 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SM72442E/NOPB 934090-SM72442E/NOPB SM72442E/NOPB
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - SM72442E/NOPB PMIC - Voltage Regulators - Special Purpose
Package Type Other; TSSOP SSOP; Other; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-ACS37800KMCTR-030B5-I2CTR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Specs
Regulator Category Switching
View Details