Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers SN74ALS166D

Description
Win Source Part Number: 1257108-SN74ALS166D Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS166DE4,SN74AL S166DE4,SN74ALS166DG 4,TEXTISSN74ALS166D, 296-33715-5,SN74ALS1 66D,2156-SN74ALS166D ,SN74ALS166DG4 Base Product Number: 74ALS166
Request a Quote Datasheet
Description
Win Source Part Number: 1257108-SN74ALS166D Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS166DE4,SN74AL S166DE4,SN74ALS166DG 4,TEXTISSN74ALS166D, 296-33715-5,SN74ALS1 66D,2156-SN74ALS166D ,SN74ALS166DG4 Base Product Number: 74ALS166
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257108-SN74ALS166D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257108-SN74ALS166D
Integrated Circuits (ICs) - Logic - Shift Registers 1257108-SN74ALS166D
Win Source Part Number: 1257108-SN74ALS166D Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74ALS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS166DE4,SN74AL S166DE4,SN74ALS166DG 4,TEXTISSN74ALS166D, 296-33715-5,SN74ALS1 66D,2156-SN74ALS166D ,SN74ALS166DG4 Base Product Number: 74ALS166

Win Source Part Number: 1257108-SN74ALS166D
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74ALS
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS166DE4,SN74ALS166DE4,SN74ALS166DG4,TEXTISSN74ALS166D,296-33715-5,SN74ALS166D,2156-SN74ALS166D,SN74ALS166DG4
Base Product Number: 74ALS166

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1257108-SN74ALS166D
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT88430QJ101-TTR-ND - DigiKey
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ18R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
IOUT 0.1000 amps
View Details
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1287-AAT3221IJS-2.6-T1-CHP - DigiKey
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; "8-TFSOJ (0.069"", 1.75mm Width)"
View Details
6 suppliers