Manufacturer: Texas Instruments
Win Source Part Number: 065592-SN74LV165ADBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 065592-SN74LV165ADBR |
| Product Name | Logic - Logic - Shift Registers - SN74LV165ADBR |
| Output Voltage Type | Complementary |