Texas Instruments Logic - Logic - Shift Registers - SN74LS670DR SN74LS670DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100077-SN74LS670DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Universal Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100077-SN74LS670DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Universal Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74LS670DR - 1100077-SN74LS670DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS670DR
1100077-SN74LS670DR
Logic - Logic - Shift Registers - SN74LS670DR 1100077-SN74LS670DR
Manufacturer: Texas Instruments Win Source Part Number: 1100077-SN74LS670DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Universal Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100077-SN74LS670DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Register File
Output Type: Tri-State
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Universal
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1100077-SN74LS670DR
Product Name Logic - Logic - Shift Registers - SN74LS670DR
Output Voltage Type Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1828306 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7 - 910532-ADM7150ARDZ-3.0-R7 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details