The SM72445 is a programmable maximum power point tracking controller designed for use in photovoltaic systems, capable of controlling four PWM gate drive signals for a 4-switch buck-boost converter. It is packaged in a TSSOP-28 case and operates with an adjustable PWM frequency of 110kHz, 135kHz, or 215kHz. The device includes an 8-channel 10-bit ADC for monitoring input and output voltage and current, an I2C interface for communication, and programmable features for maximum power point tracking, panel mode control, output overvoltage protection, and over-current protection. It operates from -40°C to 125°C and meets RoHS standards with a lead finish of tin. The moisture sensitivity level is Level-3 at 260°C peak reflow temperature.
Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 794569-SM72445MTX/NO
Series: SolarMagic
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Applications: Controller, Photovoltaic Solar Panels
Mounting: SMD
Voltage - Input: 4.75 V ~ 5.25 V
Number of Outputs: 1
Family Name: SM72445
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): SM72445MTE/NOPB ; SM72445MT/NOPB;
Introduction Date: November 18, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP -40 to 125 Product overview: SM72445MTX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72445MTX/NOPB can be used for catalog matching and distributor lookup.
IC REG CTRLR PHOTOV 1OUT 28TSSOP
Switching Controllers Pgrm Maximum Pwr Point Tracking Cntlr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SM72445MTX/NOPB | 794569-SM72445MTX/NOPB | 750-SM72445MTX/NOPB | SM72445MTX/NOPB | SM72445MTX/NOPB |
| Product Name | SM72445 Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency | PMIC - PMIC - Voltage Regulators - Special Purpose - SM72445MTX/NOPB | TSSOP Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck-Boost | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; TSSOP | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) | Other; TSSOP | ||
| VIN | 4.75 to 5.25 volts |