The SM72485 is a 100-V, 150-mA constant on-time buck switching regulator with an integrated N-channel switch, designed for high-voltage applications such as PV panel smart junction boxes and automotive systems. It is available in an 8-pin WSON package measuring 4 mm × 4 mm, with an exposed thermal pad connected to system ground for improved thermal performance. The device operates from a 6-V to 95-V input voltage range, provides an adjustable output voltage down to 2.5 V, and maintains constant operating frequency regardless of line voltage or load current. It features intelligent current limiting, thermal shutdown, and requires no external loop compensation. The operating temperature range is -40°C to 125°C.
SolarMagic 100V, 150 mA Constant On-Time Buck Switching Regulator 8-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 144072-SM72485SDE/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 1.1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 95V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 85V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 150mA 8-WDFN Exposed Pad
Switching Voltage Regulators Temp Switch and Temp Sensor
IC REG BUCK ADJ 150MA 8WSON
IC REG BUCK ADJ 150MA 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SM72485SDE/NOPB | SM72485SDE/NOPBTR-ND | 144072-SM72485SDE/NOPB | SM72485SDE/NOPB | SM72485SDE/NOPB | SM72485SDE/NOPB | SM72485SDE/NOPB |
| Product Name | SM72485 SolarMagic 100V, 150 mA Constant On-Time Buck Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SM72485SDE/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VSSOP,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WSON (4x4) | Other; 8-WDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.5 to 85 volts | 2.5 to 85 volts | 2.5 volts | 2.5 to 85 volts | 2.5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |