IC REG BUCK ADJ 9A 28HTSSOP
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | SN0401093PWPR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP |
| Life Cycle Stage | Last Shipments |
| Output Voltage | 0.9000 volts |