Texas Instruments Logic - Logic - Shift Registers - SN74LS166ANSR SN74LS166ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 084013-SN74LS166ANSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 084013-SN74LS166ANSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74LS166ANSR - 084013-SN74LS166ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS166ANSR
084013-SN74LS166ANSR
Logic - Logic - Shift Registers - SN74LS166ANSR 084013-SN74LS166ANSR
Manufacturer: Texas Instruments Win Source Part Number: 084013-SN74LS166ANSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 084013-SN74LS166ANSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 084013-SN74LS166ANSR
Product Name Logic - Logic - Shift Registers - SN74LS166ANSR
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900262 - RS Components, Ltd.
Specs
Regulator Category Charge pump
Package Type Other; μmax
IQ 0.0010 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details