Manufacturer: Texas Instruments
Win Source Part Number: 028287-SG3524N
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 450kHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Family Name: SG3524
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Alternative Parts (Cross-Reference): UC1524J/80937; UC1524J; SG3525ADW-TR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Switching Controllers Regulating Pulse Width Modulator
IC REG CTRLR MULT TOPOLOGY 16DIP
IC REG CTRLR MULT TOPOLOGY 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 028287-SG3524N | 296-9687-5-ND | SG3524N | SG3524N | SG3524N | SG3524N |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524N | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | DIP; Other; 16-PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control | Multiple Outputs | Internal Current Limit; Current Limit, Frequency Control | |||
| fsw | 450 kHz | 450 kHz | 450 kHz | 450 kHz | 450 kHz |