Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:SPST-N
SOLID STATE RELAY, 25A, 240VAC, RNDM
SSR RELAY SPST-NO 25A 24-280V
Solid State Relays - Industrial Mount SER1 NON 0 CROSS
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | A2425-10 | CC1960-ND | 37M1631 | A2425-10 | A2425-10 | A2425-10 |
| Product Name | Series-1 Relay | Solid State Relays | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | CRDM Solid State | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Type | AC | |||||
| Input Voltage (Control Signal) Range | 90 to 280 volts |