Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 50A 24-280V
SSR Relay, Panel Mount, IP00, 280VAC/50A, 90-280VAC In, Instant., IOP, RC, w/Standoffs
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CC2636-ND | A2450KPS-10 | 83AC7608 | A2450KPS-10 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 280Vac/50A, 90-280Vac In, Instant., Iop, Rc, W/standoffs Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC |