The Crouzet Solid State Relay (part number 84AH1919) is designed for panel mounting and supports a load current of 125A with an operating voltage range of 48-660VAC. It features a zero-crossing switching mode, which is suitable for resistive loads, and is equipped with integrated IP20 touch-safe removable covers for safety. The relay has built-in overvoltage protection when operating in zero-cross mode and includes an LED input status indicator for easy monitoring. This relay operates with control voltages ranging from 4-32V DC, 18-36V AC, 20-265V AC, and 90-260V AC, making it versatile for various applications. It has a wide ambient operating temperature range of -40 to 80°C and is constructed from materials compliant with UL94 V-0 standards. The relay's dielectric strength is rated at 4000Vrms between input and output, ensuring reliable performance in demanding environments. Engineers considering this relay should note its robust specifications, including a maximum off-state leakage current of 1mA at rated voltage and a mean time between failures (MTBF) of 72 years at 40°C ambient temperature, indicating a long operational lifespan.
Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 125A 48-660V
SOLID STATE RLY, 125A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 966-84137181N-ND | 84137181N | 84AH1919 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Rly, 125A, 48-660Vac, Panel; Contact Configuration Crouzet |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |
| Switch Configuration | FormA | ||
| Approvals | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |