Crouzet Solid State Relays 84139120N

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84139120N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84139120N-ND
Solid State Relays 966-84139120N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 50A, 150Vac-510Vac; Contact Configuration Crouzet - 84AH1942 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 150Vac-510Vac; Contact Configuration Crouzet
84AH1942
Solid State Relay, 50A, 150Vac-510Vac; Contact Configuration Crouzet 84AH1942
SOLID STATE RELAY, 50A, 150VAC-510VAC; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:150VAC

SOLID STATE RELAY, 50A, 150VAC-510VAC; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:150VAC

Supplier's Site Datasheet
Relays - Solid State Relays - 84139120N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84139120N
Relays - Solid State Relays 84139120N
SSR RELAY SPST-NO 50A 150-510V

SSR RELAY SPST-NO 50A 150-510V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84139120N-ND 84AH1942 84139120N
Product Name Solid State Relays Solid State Relay, 50A, 150Vac-510Vac; Contact Configuration Crouzet Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details