Comus International Solid State Relays - AB37S AB37S

Description
Manufacturer: Comus International Win Source Part Number: 859164-AB37S Series: 37 Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Comus International Win Source Part Number: 859164-AB37S Series: 37 Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AB37S - 859164-AB37S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AB37S
859164-AB37S
Solid State Relays - AB37S 859164-AB37S
Manufacturer: Comus International Win Source Part Number: 859164-AB37S Series: 37 Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Comus International
Win Source Part Number: 859164-AB37S
Series: 37
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Tube
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Relays - 1835-1211-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1835-1211-ND
Solid State Relays 1835-1211-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Relays - Solid State Relays - AB37S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AB37S
Relays - Solid State Relays AB37S
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 859164-AB37S 1835-1211-ND AB37S
Product Name Solid State Relays - AB37S Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Surface Mount PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392070128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details