Weidmuller Solid State Relays 8952140000

Description
Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 8952140000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
8952140000-ND
Solid State Relays 8952140000-ND
Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink

Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
8952140000
Relays - Solid State Relays 8952140000
SSR RELAY 3PST-NO 20A 24-520V

SSR RELAY 3PST-NO 20A 24-520V

Supplier's Site
Ssr, Din Rail Mount, 520Vac, 240V, 20A; Contact Configuration Weidmuller - 50R8850 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail Mount, 520Vac, 240V, 20A; Contact Configuration Weidmuller
50R8850
Ssr, Din Rail Mount, 520Vac, 240V, 20A; Contact Configuration Weidmuller 50R8850
SSR, DIN RAIL MOUNT, 520VAC, 240V, 20A; Contact Configuration:-; Load Current:15A; Operating Voltage Max:-; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:-; Depth:98mm RoHS Compliant: Yes

SSR, DIN RAIL MOUNT, 520VAC, 240V, 20A; Contact Configuration:-; Load Current:15A; Operating Voltage Max:-; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:-; Depth:98mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 8952140000-ND 8952140000 50R8850
Product Name Solid State Relays Relays - Solid State Relays Ssr, Din Rail Mount, 520Vac, 240V, 20A; Contact Configuration Weidmuller
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Mosfet, 400V, 120Ma; Contact Form Omron Electronic Components - 45J4051 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Solid State Relays - 2946-859-902-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198896 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details