Crouzet SSR,GND,1 PHASE,PANEL MNT,40A IN 4-32 VDC, OUT 60 VDC, DC 84137870N

Description
SSR,GND,1 PHASE,PANEL MNT,40A IN 4-32 VDC, OUT 60 VDC, DC
Request a Quote Datasheet
Description
SSR,GND,1 PHASE,PANEL MNT,40A IN 4-32 VDC, OUT 60 VDC, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR,GND,1 PHASE,PANEL MNT,40A IN 4-32 VDC, OUT 60 VDC, DC - 84137870N - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,GND,1 PHASE,PANEL MNT,40A IN 4-32 VDC, OUT 60 VDC, DC
84137870N
SSR,GND,1 PHASE,PANEL MNT,40A IN 4-32 VDC, OUT 60 VDC, DC 84137870N
SSR,GND,1 PHASE,PANEL MNT,40A IN 4-32 VDC, OUT 60 VDC, DC

SSR,GND,1 PHASE,PANEL MNT,40A IN 4-32 VDC, OUT 60 VDC, DC

Buy Now
Solid State Relays - 966-84137870N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84137870N-ND
Solid State Relays 966-84137870N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 84137870N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137870N
Relays - Solid State Relays 84137870N
SSR RELAY SPST-NO 40A 5-60V

SSR RELAY SPST-NO 40A 5-60V

Supplier's Site
Solid State Relay, 40A, 5Vdc-60Vdc; Contact Configuration Crouzet - 84AH1932 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 5Vdc-60Vdc; Contact Configuration Crouzet
84AH1932
Solid State Relay, 40A, 5Vdc-60Vdc; Contact Configuration Crouzet 84AH1932
SOLID STATE RELAY, 40A, 5VDC-60VDC; Contact Configuration:-; Load Current:40A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:5VDC

SOLID STATE RELAY, 40A, 5VDC-60VDC; Contact Configuration:-; Load Current:40A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:5VDC

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 84137870N 966-84137870N-ND 84137870N 84AH1932
Product Name SSR,GND,1 PHASE,PANEL MNT,40A IN 4-32 VDC, OUT 60 VDC, DC Solid State Relays Relays - Solid State Relays Solid State Relay, 40A, 5Vdc-60Vdc; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -13 to 194 F (-25 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24110-B - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Interface Relays - 2846575 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Time Delay Relay - 20664102 - Radwell International
Allen-Bradley / Rockwell Automation
View Details