Crydom Corporation 53TP Series IP00 Relay A53TP25D-10

Description
Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC 2 package styles IP00 or IP20 (See IP20 spec sheet for more information) SCR output for heavy industrial loads Transient protection built in AC or DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output LED input status indicator UL Recognized, CE Compliant to EN60950-1
Request a Quote Datasheet
Description
Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC 2 package styles IP00 or IP20 (See IP20 spec sheet for more information) SCR output for heavy industrial loads Transient protection built in AC or DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output LED input status indicator UL Recognized, CE Compliant to EN60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
53TP Series IP00 Relay - A53TP25D-10 - Sensata Technologies
Attleboro, MA, United States
53TP Series IP00 Relay
A53TP25D-10
53TP Series IP00 Relay A53TP25D-10
Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC 2 package styles IP00 or IP20 (See IP20 spec sheet for more information) SCR output for heavy industrial loads Transient protection built in AC or DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output LED input status indicator UL Recognized, CE Compliant to EN60950-1
  • Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC
  • 2 package styles IP00 or IP20 (See IP20 spec sheet for more information)
  • SCR output for heavy industrial loads
  • Transient protection built in
  • AC or DC control
  • Zero-crossing (resistive loads) or random-fire (inductive loads) output
  • LED input status indicator
  • UL Recognized, CE Compliant to EN60950-1
Supplier's Site Datasheet
Solid State Relays - CC2510-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2510-ND
Solid State Relays CC2510-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays A53TP25D-10
SSR RELAY 3PST-NO 25A 48-530V

SSR RELAY 3PST-NO 25A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A53TP25D-10
Solid State Relays - Industrial Mount A53TP25D-10
Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/25A,90-280V,RN

Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/25A,90-280V,RN

Buy Now Datasheet
Relay/Socket - 38470616 - Radwell International
Willingboro, NJ, United States
Relay/Socket
38470616
Relay/Socket 38470616
IC,NORMALLY-OPEN PANEL-MOUNT SOLID-STATE RELAY,1-CHANNEL,M:HL 092HW048. FREE 2 YEAR RADWELL WARRANTY

IC,NORMALLY-OPEN PANEL-MOUNT SOLID-STATE RELAY,1-CHANNEL,M:HL092HW048. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number A53TP25D-10 CC2510-ND A53TP25D-10 A53TP25D-10 38470616
Product Name 53TP Series IP00 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Relay/Socket
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Input Voltage (Control Signal) Range 48 to 530 volts 90 to 280 volts
Input Current (Control Signal) Range 0.0100 to 0.0250 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Relays - 1617035-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers