The AB38S-Q is a 1 Form A PhotoDMOS relay designed for automotive applications, certified to AEC-Q101. It is packaged in a SOP-4 case with dimensions of 7.8 mm × 4.4 mm and a pin pitch of 2.54 mm. The relay supports a maximum load voltage of 600 V AC or DC and a continuous load current of 70 mA, with a maximum on-resistance of 60 Ω. The I/O breakdown voltage is 1500 Vrms minimum, and the input LED requires a maximum current of 3.0 mA. It operates from −40°C to +105°C and has an off-state leakage current of 1 μA at 600 V.
Contact Form: 1 Form A
Load Voltage: 600 (VAC peak or VDC)
I/O Breakdown Voltage: SOP 1500 Vrms Min.
LED Current: 3.0 mA Max.
Low Off-State Leakage Current: 1.0 μ A Max.
AEC-Q101 Certification for Automotive Applications
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
SSR RELAY SPST-NO 70MA 0-600V
| Comus International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AB38S-Q | 1835-1216-ND | AB38S-Q |
| Product Name | Relays, PhotoDMOS Relays | Solid State Relays | Relays - Solid State Relays |
| Load Voltage Range | 600 volts | ||
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 221 F (-40 to 105 C) |