Manufacturer: Comus International
Win Source Part Number: 859216-AC30S
Series: 30
Features: Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width)
Package: Tube
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Relays
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 859216-AC30S | 1835-1206-ND |
| Product Name | Solid State Relays - AC30S | Solid State Relays |
| Mounting | PCBoard; Surface Mount | PCBoard |