Weidmuller Solid State Relays 8950760000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 8950760000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
8950760000-ND
Solid State Relays 8950760000-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
8950760000
Relays - Solid State Relays 8950760000
SSR RELAY SPST-NO 100MA 5-48V

SSR RELAY SPST-NO 100MA 5-48V

Supplier's Site
Ssr, 5Vdc-48Vdc, 0.1A, Din Rail; Contact Configuration Weidmuller - 62W3710 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 5Vdc-48Vdc, 0.1A, Din Rail; Contact Configuration Weidmuller
62W3710
Ssr, 5Vdc-48Vdc, 0.1A, Din Rail; Contact Configuration Weidmuller 62W3710
SSR, 5VDC-48VDC, 0.1A, DIN RAIL; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage Min:- RoHS Compliant: Yes

SSR, 5VDC-48VDC, 0.1A, DIN RAIL; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage Min:- RoHS Compliant: Yes

Supplier's Site
Ssr, Termopto, 5Vdc/48Vdc, 0.1A; Contact Configuration Weidmuller - 13T9855 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Termopto, 5Vdc/48Vdc, 0.1A; Contact Configuration Weidmuller
13T9855
Ssr, Termopto, 5Vdc/48Vdc, 0.1A; Contact Configuration Weidmuller 13T9855
SSR, TERMOPTO, 5VDC/48VDC, 0.1A; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage Min:-; ControlRoHS Compliant: Yes

SSR, TERMOPTO, 5VDC/48VDC, 0.1A; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:5VDC; Control Voltage Min:-; ControlRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 8950760000-ND 8950760000 62W3710 13T9855
Product Name Solid State Relays Relays - Solid State Relays Ssr, 5Vdc-48Vdc, 0.1A, Din Rail; Contact Configuration Weidmuller Ssr, Termopto, 5Vdc/48Vdc, 0.1A; Contact Configuration Weidmuller
Mounting DIN DIN; DIN Rail DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details