WAGO Solid-state relay module 857-718

Description
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 24 … 240 VAC; Limiting continuous current: 2 A; 2-wire connection; zero-cross switching; Yellow status indicator; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 24 … 240 VAC; Limiting continuous current: 2 A; 2-wire connection; zero-cross switching; Yellow status indicator; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state relay module - 857-718 - WAGO
Germantown, WI, United States
Solid-state relay module
857-718
Solid-state relay module 857-718
Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 24 … 240 VAC; Limiting continuous current: 2 A; 2-wire connection; zero-cross switching; Yellow status indicator; Module width: 6 mm; gray

Solid-state relay module; Nominal input voltage: 230 V AC/DC; Output voltage range: 24 … 240 VAC; Limiting continuous current: 2 A; 2-wire connection; zero-cross switching; Yellow status indicator; Module width: 6 mm; gray

Supplier's Site Datasheet
Solid State Relays - 2946-857-718-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-857-718-ND
Solid State Relays 2946-857-718-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relay/Socket - 25480724 - Radwell International
Willingboro, NJ, United States
Relay/Socket
25480724
Relay/Socket 25480724
SOLID-STATE RELAY MODULE, NOMINAL INPUT VOLTAGE: 230 V AC/DC, GRAY. FREE 2 YEAR RADWELL WARRANTY

SOLID-STATE RELAY MODULE, NOMINAL INPUT VOLTAGE: 230 V AC/DC, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 857-718 2946-857-718-ND 25480724
Product Name Solid-state relay module Solid State Relays Relay/Socket
Mounting DIN; DIN-35 rail DIN
Input Voltage (Control Signal) Range 230 volts 230 volts
Input Current (Control Signal) Range 0.0040 amps
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - 2946-857-1494-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - 2946-859-708-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers