Crydom Corporation Solid State Relays A1202

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - A1202CC-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
A1202CC-ND
Solid State Relays A1202CC-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - A1202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A1202
Relays - Solid State Relays A1202
SSR RELAY SPST-NO 2A 24-140V

SSR RELAY SPST-NO 2A 24-140V

Supplier's Site
Relay/Socket - 405760 - Radwell International
Willingboro, NJ, United States
Relay/Socket
405760
Relay/Socket 405760
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 2 AMP, SPST-NO, 24-140 VAC LOAD VOLTAGE, 90-280 V CONTROL VOLTAGE, 120 V OUTPUT, SCREW TERMINATION, CHASSIS MOUNT, IP00 RATING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 2 AMP, SPST-NO, 24-140 VAC LOAD VOLTAGE, 90-280 V CONTROL VOLTAGE, 120 V OUTPUT, SCREW TERMINATION, CHASSIS MOUNT, IP00 RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number A1202CC-ND A1202 405760
Product Name Solid State Relays Relays - Solid State Relays Relay/Socket
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.01 - Modular Solid State Relay 5A - 770190248051 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details