Crydom Corporation Series-1 Relay A2410E

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - A2410E - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
A2410E
Series-1 Relay A2410E
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2104-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2104-ND
Solid State Relays CC2104-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
A2410E
Relays - Solid State Relays A2410E
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A2410E
Solid State Relays - Industrial Mount A2410E
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 10A,18-36VAC,ZC

Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 10A,18-36VAC,ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number A2410E CC2104-ND A2410E A2410E
Product Name Series-1 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9186998 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Series-1 Relay - A2410T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details