Solid State SPST-NO (1 Form A) Hockey Puck
SSR Relay, Panel Mount, IP00, 280VAC/50A, DC In, Instantaneous, Thermal Pad
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SSR RELAY SPST-NO 50A 24-280V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 646-1302-ND | 83AC8558 | 84134220H | 84134220H |
| Product Name | Solid State Relays | Ssr Relay, Panel Mount, Ip00, 280Vac/50A, Dc In, Instantaneous, Thermal Pad Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |