Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 10A 3-60V
SSR Relay, Panel Mount, IP00, 60VDC/10A, DC In, BJT Output, Thermal Pad
Solid State Relays - Industrial Mount SOLID STATE RELAY 60 VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 84134750H-ND | 84134750H | 83AC8559 | 84134750H |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 60Vdc/10A, Dc In, Bjt Output, Thermal Pad Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 212 F (-40 to 100 C) |