Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 2A 8-30V
MOS 24VDC/8-30VDC 2A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 8937970000-ND | 8937970000 | 65T5299 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Mos 24Vdc/8-30Vdc 2A Rohs Compliant Weidmuller |
| Mounting | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | ||
| Operating Temp | -13 to 122 F (-25 to 50 C) | ||
| Input Voltage (Control Signal) Type | DC |