SSR, PNL MT, IP00, 280VAC/25 A, 90-280VAC IN, 0 CROSS
Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount SER1 AC CTL SCR OUT
SSR RELAY SPST-NO 25A 24-280V
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:SPST-N
24 to 280 V (RMS) Voltage Rating, Panel Mount, SPST-NO Contact Form, SCR Output Type, Relays
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | A2425 | A2425 | CC1014-ND | A2425 | A2425 | 37M1629 | 70130416 |
| Product Name | Series-1 Relay | SSR, PNL MT, IP00, 280VAC/25 A, 90-280VAC IN, 0 CROSS | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | |||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | AC | ||||||
| Input Voltage (Control Signal) Range | 90 to 280 volts |