Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount PM IP00 SSR 480VAC /50A,90-280VAC,RN
Solid State Relay, 1-P, 50A, 480VAC,
SSR RELAY SPST-NO 50A 80-530V
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | A4850-10 | CC1965-ND | A4850-10 | A4850-10 | A4850-10 |
| Product Name | Series-1 Relay | Solid State Relays | Solid State Relays - Industrial Mount | CRDM Solid State | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | ||||
| Input Voltage (Control Signal) Type | AC |