Weidmuller Solid State Relays 8937940000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-5029-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-5029-ND
Solid State Relays 281-5029-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
8937940000
Relays - Solid State Relays 8937940000
SSR RELAY SPST-NO 10A 5-33V

SSR RELAY SPST-NO 10A 5-33V

Supplier's Site
Ssr Relay, Spst, 10A, 5V-33Vdc, Din Rail; Contact Configuration Weidmuller - 14T0440 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Relay, Spst, 10A, 5V-33Vdc, Din Rail; Contact Configuration Weidmuller
14T0440
Ssr Relay, Spst, 10A, 5V-33Vdc, Din Rail; Contact Configuration Weidmuller 14T0440
SSR RELAY, SPST, 10A, 5V-33VDC, DIN RAIL; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:5VDC RoHS Compliant: Yes

SSR RELAY, SPST, 10A, 5V-33VDC, DIN RAIL; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-5029-ND 8937940000 14T0440
Product Name Solid State Relays Relays - Solid State Relays Ssr Relay, Spst, 10A, 5V-33Vdc, Din Rail; Contact Configuration Weidmuller
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -13 to 122 F (-25 to 50 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details