Sensata Technologies Solid State Relays 84137141

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2629-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2629-ND
Solid State Relays CC2629-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
CRDM Solid State - 84137141 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
84137141
CRDM Solid State 84137141
SSR, Panel Mount, IP20, 660VAC/100A,

SSR, Panel Mount, IP20, 660VAC/100A,

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84137141
Solid State Relays - Industrial Mount 84137141
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC

Buy Now Datasheet
Solid State Relay, 100A, 90-280V, Panel; Contact Configuration Sensata/crydom - 02P0465 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 100A, 90-280V, Panel; Contact Configuration Sensata/crydom
02P0465
Solid State Relay, 100A, 90-280V, Panel; Contact Configuration Sensata/crydom 02P0465
SOLID STATE RELAY, 100A, 90-280V, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 100A, 90-280V, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - 84137141 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137141
Relays - Solid State Relays 84137141
SSR RELAY SPST-NO 100A 48-660V

SSR RELAY SPST-NO 100A 48-660V

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2629-ND 84137141 84137141 02P0465 84137141
Product Name Solid State Relays CRDM Solid State Solid State Relays - Industrial Mount Solid State Relay, 100A, 90-280V, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187014 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details