Sensata Technologies Solid State Relays 84137860

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1235-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1235-ND
Solid State Relays 646-1235-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 15A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0486 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 15A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0486
Solid State Relay, 15A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0486
SOLID STATE RELAY, 15A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:15A; Operating Voltage Max:72VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 15A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:15A; Operating Voltage Max:72VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - 84137860 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137860
Relays - Solid State Relays 84137860
SSR RELAY SPST-NO 15A 1-100V

SSR RELAY SPST-NO 15A 1-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84137860
Solid State Relays - Industrial Mount 84137860
Solid State Relays - Industrial Mount 15A/100Vdc DC In FET

Solid State Relays - Industrial Mount 15A/100Vdc DC In FET

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1235-ND 02P0486 84137860 84137860
Product Name Solid State Relays Solid State Relay, 15A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198786 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details