Comus International Solid State Relays AC37S

Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1835-1212-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1835-1212-ND
Solid State Relays 1835-1212-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Solid State Relays - AC37S - 859219-AC37S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AC37S
859219-AC37S
Solid State Relays - AC37S 859219-AC37S
Manufacturer: Comus International Win Source Part Number: 859219-AC37S Series: 37 Features: Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width) Package: Tube Package: 8-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: AC37 Categories: Relays Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Comus International
Win Source Part Number: 859219-AC37S
Series: 37
Features: Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width)
Package: Tube
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: AC37
Categories: Relays
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Relays - Solid State Relays - AC37S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AC37S
Relays - Solid State Relays AC37S
SSR RELAY SPST-NO 450MA 0-60V

SSR RELAY SPST-NO 450MA 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1835-1212-ND 859219-AC37S AC37S
Product Name Solid State Relays Solid State Relays - AC37S Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - A2425G-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - Industrial Mount - SGT769390E - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details