Sensata Technologies SSR, PNL MT, IP00, 60VDC/10A , DCIN, BJT OUTPUT 84134750

Description
SSR, PNL MT, IP00, 60VDC/10A , DCIN, BJT OUTPUT
Request a Quote Datasheet
Description
SSR, PNL MT, IP00, 60VDC/10A , DCIN, BJT OUTPUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, IP00, 60VDC/10A , DCIN, BJT OUTPUT - 84134750 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 60VDC/10A , DCIN, BJT OUTPUT
84134750
SSR, PNL MT, IP00, 60VDC/10A , DCIN, BJT OUTPUT 84134750
SSR, PNL MT, IP00, 60VDC/10A , DCIN, BJT OUTPUT

SSR, PNL MT, IP00, 60VDC/10A , DCIN, BJT OUTPUT

Buy Now
Solid State Relays - 646-1228-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1228-ND
Solid State Relays 646-1228-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0415 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0415
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0415
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:3VDCRoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:3VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134750
Solid State Relays - Industrial Mount 84134750
Solid State Relays - Industrial Mount 10A/60Vdc DC In Xstr

Solid State Relays - Industrial Mount 10A/60Vdc DC In Xstr

Buy Now Datasheet
Relays - Solid State Relays - 84134750 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134750
Relays - Solid State Relays 84134750
SSR RELAY SPST-NO 10A 3-60V

SSR RELAY SPST-NO 10A 3-60V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 84134750 646-1228-ND 02P0415 84134750 84134750
Product Name SSR, PNL MT, IP00, 60VDC/10A , DCIN, BJT OUTPUT Solid State Relays Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-738-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Series-1 Relay - A4850T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details