Schneider Electric Solid State Relays 861SSR210-DC-2

Description
SOLID STATE RELAY
Request a Quote Datasheet
Description
SOLID STATE RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-861SSR210-DC-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-861SSR210-DC-2-ND
Solid State Relays 4008-861SSR210-DC-2-ND
SOLID STATE RELAY

SOLID STATE RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
861SSR210-DC-2
Solid State Relays - Industrial Mount 861SSR210-DC-2
Solid State Relays - Industrial Mount 861 SSR SCR SPST-NO, 10 Amp

Solid State Relays - Industrial Mount 861 SSR SCR SPST-NO, 10 Amp

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
861SSR210-DC-2
Solid State Relays - Industrial Mount 861SSR210-DC-2
Solid State Relays - Industrial Mount 861 SSR SCR SPST-NO, 10 Amp

Solid State Relays - Industrial Mount 861 SSR SCR SPST-NO, 10 Amp

Buy Now Datasheet
Ssr, Din Rail Mount, 280Vac, 32Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay - 35M3565 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail Mount, 280Vac, 32Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay
35M3565
Ssr, Din Rail Mount, 280Vac, 32Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay 35M3565
SSR, DIN RAIL MOUNT, 280VAC, 32VDC, 10A; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, DIN RAIL MOUNT, 280VAC, 32VDC, 10A; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-861SSR210-DC-2-ND 861SSR210-DC-2 35M3565
Product Name Solid State Relays Solid State Relays - Industrial Mount Ssr, Din Rail Mount, 280Vac, 32Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-722-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761462 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details