Crydom Corporation Series-1 Relay A2425E-10

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - A2425E-10 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
A2425E-10
Series-1 Relay A2425E-10
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2376-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2376-ND
Solid State Relays CC2376-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - A2425E-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A2425E-10
Relays - Solid State Relays A2425E-10
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 37M1634 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
37M1634
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 37M1634
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A2425E-10
Solid State Relays - Industrial Mount A2425E-10
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC /25A,18-36VAC,RN

Solid State Relays - Industrial Mount PM IP00 SSR 280VAC /25A,18-36VAC,RN

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number A2425E-10 CC2376-ND A2425E-10 37M1634 A2425E-10
Product Name Series-1 Relay Solid State Relays Relays - Solid State Relays Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 18 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761437 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac
Approvals RoHS
View Details