Crouzet Solid State Relays 84137670N

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84137670N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84137670N-ND
Solid State Relays 966-84137670N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 84137670N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137670N
Relays - Solid State Relays 84137670N
SSR RELAY SPST-NO 40A 5-55V

SSR RELAY SPST-NO 40A 5-55V

Supplier's Site
Solid State Relay, 40A, 5Vdc-55Vdc; Contact Configuration Crouzet - 84AH1930 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 5Vdc-55Vdc; Contact Configuration Crouzet
84AH1930
Solid State Relay, 40A, 5Vdc-55Vdc; Contact Configuration Crouzet 84AH1930
SOLID STATE RELAY, 40A, 5VDC-55VDC; Contact Configuration:-; Load Current:40A; Operating Voltage Max:55VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:5VDC

SOLID STATE RELAY, 40A, 5VDC-55VDC; Contact Configuration:-; Load Current:40A; Operating Voltage Max:55VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:5VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84137670N-ND 84137670N 84AH1930
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 40A, 5Vdc-55Vdc; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -13 to 194 F (-25 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details