Comus International Solid State Relays - AC38 AC38

Description
Manufacturer: Comus International Win Source Part Number: 859220-AC38 Series: 38 Features: Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0055
Request a Quote Datasheet
Description
Manufacturer: Comus International Win Source Part Number: 859220-AC38 Series: 38 Features: Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AC38 - 859220-AC38 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AC38
859220-AC38
Solid State Relays - AC38 859220-AC38
Manufacturer: Comus International Win Source Part Number: 859220-AC38 Series: 38 Features: Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0055

Manufacturer: Comus International
Win Source Part Number: 859220-AC38
Series: 38
Features: Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm)
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Relays
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055

Buy Now Datasheet
Solid State Relays - 1835-1215-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1835-1215-ND
Solid State Relays 1835-1215-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 859220-AC38 1835-1215-ND
Product Name Solid State Relays - AC38 Solid State Relays
Mounting PCBoard; Through Hole PCBoard
Switch Configuration FormA
Operating Temp -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Solid State Relays - Photovoltaic Isolators - PVI5080NS - PVI5080NS - Infineon Technologies AG
Specs
Approvals RoHS
Output Voltage Type DC
View Details
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-351VY(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
5 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details