Crouzet Solid State Relays 84138120N

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84138120N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84138120N-ND
Solid State Relays 966-84138120N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 84138120N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84138120N
Relays - Solid State Relays 84138120N
SSR RELAY SPST-NO 50A 24-500V

SSR RELAY SPST-NO 50A 24-500V

Supplier's Site
Solid State Relay, 50A, 24-500Vac, Panel; Contact Configuration Crouzet - 84AH1936 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 24-500Vac, Panel; Contact Configuration Crouzet
84AH1936
Solid State Relay, 50A, 24-500Vac, Panel; Contact Configuration Crouzet 84AH1936
SOLID STATE RELAY, 50A, 24-500VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:500VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RELAY, 50A, 24-500VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:500VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site
Solid State Relay, 50A, 24-500Vac, Panel Crouzet - 04AJ6004 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 24-500Vac, Panel Crouzet
04AJ6004
Solid State Relay, 50A, 24-500Vac, Panel Crouzet 04AJ6004
SOLID STATE RELAY, 50A, 24-500VAC, PANEL

SOLID STATE RELAY, 50A, 24-500VAC, PANEL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84138120N-ND 84138120N 84AH1936 04AJ6004
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 50A, 24-500Vac, Panel; Contact Configuration Crouzet Solid State Relay, 50A, 24-500Vac, Panel Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details