Crouzet Solid State Relays 84137012N

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84137012N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84137012N-ND
Solid State Relays 966-84137012N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet - 84AH1908 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet
84AH1908
Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet 84AH1908
SOLID STATE RELAY, 25A, 24-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RELAY, 25A, 24-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet
Solid State Relay, 25A, 24-280Vac, Panel Crouzet - 04AJ5976 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 24-280Vac, Panel Crouzet
04AJ5976
Solid State Relay, 25A, 24-280Vac, Panel Crouzet 04AJ5976
SOLID STATE RELAY, 25A, 24-280VAC, PANEL

SOLID STATE RELAY, 25A, 24-280VAC, PANEL

Supplier's Site
Relays - Solid State Relays - 84137012N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137012N
Relays - Solid State Relays 84137012N
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84137012N-ND 84AH1908 04AJ5976 84137012N
Product Name Solid State Relays Solid State Relay, 25A, 24-280Vac, Panel; Contact Configuration Crouzet Solid State Relay, 25A, 24-280Vac, Panel Crouzet Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details