Comus International Solid State Relays AB47S

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1835-1218-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1835-1218-ND
Solid State Relays 1835-1218-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - AB47S - 859166-AB47S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AB47S
859166-AB47S
Solid State Relays - AB47S 859166-AB47S
Manufacturer: Comus International Win Source Part Number: 859166-AB47S Series: 47 Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Other Part Number: 1835-1218, HC21011008

Manufacturer: Comus International
Win Source Part Number: 859166-AB47S
Series: 47
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Tube
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
Other Part Number: 1835-1218, HC21011008

Buy Now Datasheet
Relays - Solid State Relays - AB47S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AB47S
Relays - Solid State Relays AB47S
SSR RELAY SPST-NO 1.25A 0-80V

SSR RELAY SPST-NO 1.25A 0-80V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1835-1218-ND 859166-AB47S AB47S
Product Name Solid State Relays Solid State Relays - AB47S Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Smart Relay - ASR-B120AC - Altech Corp.
Specs
Application Type General
Mounting DIN
Features Visual Indicator
View Details
2 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186989 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details