Crydom Corporation 53TP Series IP00 Relay A53TP25D

Description
Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC 2 package styles IP00 or IP20 (See IP20 spec sheet for more information) SCR output for heavy industrial loads Transient protection built in AC or DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output LED input status indicator UL Recognized, CE Compliant to EN60950-1
Request a Quote Datasheet
Description
Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC 2 package styles IP00 or IP20 (See IP20 spec sheet for more information) SCR output for heavy industrial loads Transient protection built in AC or DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output LED input status indicator UL Recognized, CE Compliant to EN60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
53TP Series IP00 Relay - A53TP25D - Sensata Technologies
Attleboro, MA, United States
53TP Series IP00 Relay
A53TP25D
53TP Series IP00 Relay A53TP25D
Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC 2 package styles IP00 or IP20 (See IP20 spec sheet for more information) SCR output for heavy industrial loads Transient protection built in AC or DC control Zero-crossing (resistive loads) or random-fire (inductive loads) output LED input status indicator UL Recognized, CE Compliant to EN60950-1
  • Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC
  • 2 package styles IP00 or IP20 (See IP20 spec sheet for more information)
  • SCR output for heavy industrial loads
  • Transient protection built in
  • AC or DC control
  • Zero-crossing (resistive loads) or random-fire (inductive loads) output
  • LED input status indicator
  • UL Recognized, CE Compliant to EN60950-1
Supplier's Site Datasheet
Solid State Relays - CC1137-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1137-ND
Solid State Relays CC1137-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC;Pnl-Mnt - 70131246 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC;Pnl-Mnt
70131246
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC;Pnl-Mnt 70131246
SCR Output, 48 to 530 V (RMS) Voltage Rating, 3 Phase Solid-State Relays 25-50 Amp; 240/480 VAC; 3 Phase Three-phase solid state relays switch up to 530 VAC RMS directly to loads such as motors, transformers, heating elements, etc. Available with either AC or DC input (coil) control in zero-voltage or random turn-on switching versions. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on, 2 controlled, 1 linked (C1-C2). Features SCR Output LED Status Indicator UL Approved UL, CSA, VDE Approved

SCR Output, 48 to 530 V (RMS) Voltage Rating, 3 Phase Solid-State Relays
25-50 Amp; 240/480 VAC; 3 Phase
Three-phase solid state relays switch up to 530 VAC RMS directly to loads such as motors, transformers, heating elements, etc. Available with either AC or DC input (coil) control in zero-voltage or random turn-on switching versions. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on, 2 controlled, 1 linked (C1-C2).
Features

  • SCR Output
  • LED Status Indicator
  • UL Approved
  • UL, CSA, VDE Approved
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A53TP25D
Solid State Relays - Industrial Mount A53TP25D
Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/25A,90-280V,ZC

Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/25A,90-280V,ZC

Buy Now Datasheet
CRDM Solid State - A53TP25D - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
A53TP25D
CRDM Solid State A53TP25D
Solid State Relay, 25A, 480V, 3-Ph,

Solid State Relay, 25A, 480V, 3-Ph,

Supplier's Site
Relays - Solid State Relays - A53TP25D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A53TP25D
Relays - Solid State Relays A53TP25D
SSR RELAY 3PST-NO 25A 48-530V

SSR RELAY 3PST-NO 25A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number A53TP25D CC1137-ND 70131246 A53TP25D A53TP25D A53TP25D
Product Name 53TP Series IP00 Relay Solid State Relays Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC;Pnl-Mnt Solid State Relays - Industrial Mount CRDM Solid State Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC AC
Input Voltage (Control Signal) Range 48 to 530 volts 90 to 280 volts 280 volts
Input Current (Control Signal) Range 0.0100 to 0.0250 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Type General
Mounting Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormC
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details