Solid State SPST-NO (1 Form A) Hockey Puck
SSR Relay, Panel Mount, IP20, 280VAC/50A, DC In, Zero Cross, Thermal Pad
SSR RELAY SPST-NO 50A 24-280V
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 646-1304-ND | 83AC8562 | 84137020H | 84137020H |
| Product Name | Solid State Relays | Ssr Relay, Panel Mount, Ip20, 280Vac/50A, Dc In, Zero Cross, Thermal Pad Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |