The Solid State Relay, part number 02P0431, is designed for panel mounting and supports a load current of 25A. It operates within a control voltage range of 3-32 VDC and can handle an output voltage of 24-280 VAC. The relay features a zero-crossing switching mode, which helps reduce electrical noise and prolongs the lifespan of the relay. It is equipped with a triac output suitable for resistive loads only and includes an LED input status indicator for operational visibility. The relay is UL approved and CE compliant, ensuring it meets safety and performance standards. The device has a dielectric strength of 4000 Vrms between input and output, and it operates effectively in ambient temperatures ranging from -40 to 80 °C. The relay's housing is made from UL94 V-0 rated material, and it has a typical weight of 2.46 oz (70 g). It is designed for easy installation with screw or quick connect terminals, and it requires proper heat sinking for optimal performance. The relay also boasts a high mean time between failures (MTBF) of over 11 million hours at 40°C, indicating reliability for long-term applications.
Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 24-280V
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount 25A/240Vac DC In 1/4" QC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 646-1262-ND | 84134917 | 02P0431 | 84134917 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |