Solid State SPST-NO (1 Form A) Hockey Puck
SSR, Panel Mount, IP20, 660VAC/75A,
SSR RELAY SPST-NO 75A 48-660V
Solid State Relays - Industrial Mount 75A/480Vac AC In ZC
SOLID STATE RELAY, 75A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2409-ND | 84137131 | 84137131 | 84137131 | 02P0462 |
| Product Name | Solid State Relays | CRDM Solid State | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 75A, 90-280Vac, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |