Sensata Technologies Solid State Relays 84134860

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1247-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1247-ND
Solid State Relays 646-1247-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
SSR, PNL MT, IP00, 100VDC/15 A, DC IN, FET OUTPUT - 84134860 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 100VDC/15 A, DC IN, FET OUTPUT
84134860
SSR, PNL MT, IP00, 100VDC/15 A, DC IN, FET OUTPUT 84134860
SSR, PNL MT, IP00, 100VDC/15 A, DC IN, FET OUTPUT

SSR, PNL MT, IP00, 100VDC/15 A, DC IN, FET OUTPUT

Buy Now
Solid State Relay, 15A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0417 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 15A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0417
Solid State Relay, 15A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0417
SOLID STATE RELAY, 15A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:15A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 15A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:15A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - 84134860 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134860
Relays - Solid State Relays 84134860
SSR RELAY SPST-NO 15A 1-100V

SSR RELAY SPST-NO 15A 1-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134860
Solid State Relays - Industrial Mount 84134860
Solid State Relays - Industrial Mount 15A/100Vdc DC In FET

Solid State Relays - Industrial Mount 15A/100Vdc DC In FET

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1247-ND 84134860 02P0417 84134860 84134860
Product Name Solid State Relays SSR, PNL MT, IP00, 100VDC/15 A, DC IN, FET OUTPUT Solid State Relay, 15A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 40A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0297 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details