Crydom Corporation Series-1 Relay A2450

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - A2450 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
A2450
Series-1 Relay A2450
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1015-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1015-ND
Solid State Relays CC1015-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
SSR, PNL MT, IP00, 280VAC/50 A, 90-280VAC IN, 0 CROSS - A2450 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 280VAC/50 A, 90-280VAC IN, 0 CROSS
A2450
SSR, PNL MT, IP00, 280VAC/50 A, 90-280VAC IN, 0 CROSS A2450
SSR, PNL MT, IP00, 280VAC/50 A, 90-280VAC IN, 0 CROSS

SSR, PNL MT, IP00, 280VAC/50 A, 90-280VAC IN, 0 CROSS

Buy Now
Solid State Relays - A2450 - 847297-A2450 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - A2450
847297-A2450
Solid State Relays - A2450 847297-A2450
Manufacturer: Sensata-Crydom Win Source Part Number: 847297-A2450 Series: 1 Features: Solid State Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: CC1015, CC1015-NDR

Manufacturer: Sensata-Crydom
Win Source Part Number: 847297-A2450
Series: 1
Features: Solid State
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1015, CC1015-NDR

Buy Now Datasheet
Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 37M1638 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
37M1638
Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 37M1638
SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - A2450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
A2450
Relays - Solid State Relays A2450
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
CRDM Solid State - A2450 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
A2450
CRDM Solid State A2450
Solid State Relay, 1-P, 50A, 240VAC,

Solid State Relay, 1-P, 50A, 240VAC,

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC - 70130418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC
70130418
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC 70130418
24 to 280 V (RMS) @ 47 to 63 Hz Voltage Rating, SPST-NO Contact, Solid State Relay 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved

24 to 280 V (RMS) @ 47 to 63 Hz Voltage Rating, SPST-NO Contact, Solid State Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features

  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A2450
Solid State Relays - Industrial Mount A2450
Solid State Relays - Industrial Mount 50A 240VAC AC

Solid State Relays - Industrial Mount 50A 240VAC AC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number A2450 CC1015-ND A2450 847297-A2450 37M1638 A2450 A2450 70130418 A2450
Product Name Series-1 Relay Solid State Relays SSR, PNL MT, IP00, 280VAC/50 A, 90-280VAC IN, 0 CROSS Solid State Relays - A2450 Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays CRDM Solid State Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount PCBoard Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 90 to 280 volts
Unlock Full Specs
to access all available technical data