Crouzet Solid State Relays 84140603N

Description
Solid State SPST-NO (1 Form A) x 2 Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) x 2 Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84140603N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84140603N-ND
Solid State Relays 966-84140603N-ND
Solid State SPST-NO (1 Form A) x 2 Module

Solid State SPST-NO (1 Form A) x 2 Module

Buy Now Datasheet
Solid State Relay, 50A, 48-660Vac, Panel; Contact Configuration Crouzet - 57AJ5381 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 48-660Vac, Panel; Contact Configuration Crouzet
57AJ5381
Solid State Relay, 50A, 48-660Vac, Panel; Contact Configuration Crouzet 57AJ5381
SOLID STATE RELAY, 50A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

SOLID STATE RELAY, 50A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

Supplier's Site Datasheet
Futian, China
Relays - Solid State Relays
84140603N
Relays - Solid State Relays 84140603N
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84140603N-ND 57AJ5381 84140603N
Product Name Solid State Relays Solid State Relay, 50A, 48-660Vac, Panel; Contact Configuration Crouzet Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Panel; Chassis Mount or Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1012-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 2125493 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details