Crouzet Solid State Relays 84138180N

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-84138180N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-84138180N-ND
Solid State Relays 966-84138180N-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 84138180N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84138180N
Relays - Solid State Relays 84138180N
SSR RELAY SPST-NO 125A 24-500V

SSR RELAY SPST-NO 125A 24-500V

Supplier's Site
Solid State Rly, 125A, 24-500Vac, Panel; Contact Configuration Crouzet - 84AH1940 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Rly, 125A, 24-500Vac, Panel; Contact Configuration Crouzet
84AH1940
Solid State Rly, 125A, 24-500Vac, Panel; Contact Configuration Crouzet 84AH1940
SOLID STATE RLY, 125A, 24-500VAC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:500VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RLY, 125A, 24-500VAC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:500VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-84138180N-ND 84138180N 84AH1940
Product Name Solid State Relays Relays - Solid State Relays Solid State Rly, 125A, 24-500Vac, Panel; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4875T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 7761522 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details